Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.41
|
No stock
|
Buy Now | |
RS Americas
from US$23.29
|
765
in stock
|
Buy Now | |
Sager
from US$20.30
|
132
in stock
|
Buy Now | |
Carlton-Bates
from US$23.17
|
70
in stock
|
Buy Now | |
Rapid Electronics
from US$31.26
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$20.20
|
39
in stock
|
Buy Now | |
Distrelec
from US$20.66
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$23.74
|
27
in stock
|
Buy Now | |
element14
from US$22.80
|
27
in stock
|
Buy Now | |
Farnell
from US$24.65
|
27
in stock
|
Buy Now |
Contact Configuration | SPST |
---|---|
Switch Operation | On-Off |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 20A |
Switch Terminals | Quick Connect Solder |
Switch Mounting | Panel |
Toggle Switch, Sealed, NT Series, Flat base, 15 A, 2-Position, NT Series | Honeywell 31NT91-2 | RS Americas |
Toggle Switches SPST OFF-ON Quick Connect Term | Sager |
Switch, Toggle | Carlton-Bates |
Honeywell Toggle Switches SPST OFF-ON Quick Connec | Distrelec |
Switch, Toggle, Spst, 20A, 277V | Newark Electronics |
SWITCH, TOGGLE, SPST, 20A, 277V | element14 |
Switch, Toggle, Sealed, FLAT BASE, 15 AM | RS |
Where can I find additional details, specifications and documents for a 31NT91-2?
Additional datasheets, footprints and schematics for 31NT91-2 are listed on our Part Details page. You can also find images and similar parts to 31NT91-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31NT91-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31NT91-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31NT91-2 fall under?
The 31NT91-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31NT91-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31NT91-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 31NT91-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31NT91-2 have stock available?
Authorised distributors including RS Americas, Sager, Carlton-Bates, Rapid Electronics and Chip One Stop have stock available or on a lead time for 31NT91-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31NT91-2 often in real-time on the comparison pages.
What if I can't find stock of 31NT91-2?
You can fill out our help required form which you can use to request a quote for 31NT91-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.