Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.51
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$29.85
|
69
in stock
|
Buy Now | |
element14
from US$28.92
|
69
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$41.74
|
49
in stock
|
Buy Now | |
Carlton-Bates
from US$26.59
|
40
in stock
|
Buy Now | |
RS Americas
from US$25.20
|
-
|
Buy Now | |
Sager
from US$25.15
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-Off-On |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 20A |
Switch Terminals | Quick Connect Solder |
Switch Mounting | Panel |
Switch, Toggle, Spdt, 20A, 277V | Newark Electronics |
SWITCH, TOGGLE, SPDT, 20A, 277V | element14 |
Switch: toggle | Transfer Multisort Elektronik |
Switch, Toggle | Carlton-Bates |
Toggle Switch, Sealed, NT Series, Flat base, 15 A, 3-Position, NT Series | Honeywell 31NT91-1 | RS Americas |
Toggle Switches SPDT ON-OFF-ON Quick Connect Term | Sager |
Where can I find additional details, specifications and documents for a 31NT91-1?
Additional datasheets, footprints and schematics for 31NT91-1 are listed on our Part Details page. You can also find images and similar parts to 31NT91-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31NT91-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31NT91-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31NT91-1 fall under?
The 31NT91-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31NT91-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31NT91-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 31NT91-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31NT91-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Carlton-Bates have stock available or on a lead time for 31NT91-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31NT91-1 often in real-time on the comparison pages.
What if I can't find stock of 31NT91-1?
You can fill out our help required form which you can use to request a quote for 31NT91-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.