Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.49
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | N |
Convert From Gender | Jack |
Convert To Coax Type | N |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Huber+Suhner RF Adapter, Straight, N Socket - N Socket, 50Ohm | Distrelec |
Adaptor N to N jack/jack | RS |
Rf Coax Adapter, N Jack-Jack, 50 Ohm | Newark Electronics |
RF COAX ADAPTER, N JACK-JACK, 50 OHM | element14 |
RF Adapter, Nin Series Adaptor jack(f)/jack(f) | HUBER+SUHNER 31_N-50-0-2/133_NE | RS Americas |
Where can I find additional details, specifications and documents for a 31_N-50-0-2/133_NE?
Additional datasheets, footprints and schematics for 31_N-50-0-2/133_NE are listed on our Part Details page. You can also find images and similar parts to 31_N-50-0-2/133_NE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31_N-50-0-2/133_NE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31_N-50-0-2/133_NE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31_N-50-0-2/133_NE fall under?
The 31_N-50-0-2/133_NE is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 31_N-50-0-2/133_NE when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31_N-50-0-2/133_NE you can contact the distributor directly for product support, shipping queries etc.
Is the 31_N-50-0-2/133_NE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31_N-50-0-2/133_NE have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 31_N-50-0-2/133_NE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31_N-50-0-2/133_NE often in real-time on the comparison pages.
What if I can't find stock of 31_N-50-0-2/133_NE?
You can fill out our help required form which you can use to request a quote for 31_N-50-0-2/133_NE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.