Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
Adapter Body Style | Right Angle Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type A | BNC Plug |
Connector Type B | BNC Plug |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Adaptor, Bnc Jack, Bnc Plug, 50Ohm | Newark Electronics |
ADAPTER, BNC JACK, BNC PLUG, 50OHM | element14 |
ADAPTOR, BNC JACK, BNC PLUG, 50OHM | Farnell |
Where can I find additional details, specifications and documents for a 31-9-RFX?
Additional datasheets, footprints and schematics for 31-9-RFX are listed on our Part Details page. You can also find images and similar parts to 31-9-RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-9-RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-9-RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-9-RFX fall under?
The 31-9-RFX is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 31-9-RFX when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-9-RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 31-9-RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-9-RFX have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 31-9-RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-9-RFX often in real-time on the comparison pages.
What if I can't find stock of 31-9-RFX?
You can fill out our help required form which you can use to request a quote for 31-9-RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.