Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Conductor Material | Annealed Copper |
---|---|
Cable Construction | PVC Stranded, Stranded |
Wiring Pattern | Cat 5e |
Configuration | Double-Ended |
Keyed | No |
Overall Outside Cable Diameter | .25in, 6.5mm |
Wire Size | .129 – .205mm², 26AWG, 26 – 24AWG, .14mm², .129mm² |
Cable Assembly Length | 10m, 32.8083ft |
実装方法 | Bag |
Connector Type (End B) | Plug |
Product Type | Connector, Cable Assembly |
Connector Type | Plug |
Product Style | Industrial Ethernet Plug, Circular |
Connector Type (End A) | Plug |
Shielded | Yes |
Boot | With |
Performance Category | Cat 5e |
Operating Temperature Range | -20 – 60°C |
Cordset, Ind Eth, Odva Variant 1 |Te Connectivity 3-1986381-4 | Newark Electronics |
Connector, Cordset, Ind Eth, Odva Variant 1 | TE Connectivity 3-1986381-4 | RS Americas |
Cable Assembly Ethernet 10m RJ-45 to RJ-45 PL-PL | Avnet America |
Where can I find additional details, specifications and documents for a 3-1986381-4?
Additional datasheets, footprints and schematics for 3-1986381-4 are listed on our Part Details page. You can also find images and similar parts to 3-1986381-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1986381-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1986381-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1986381-4 fall under?
The 3-1986381-4 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 3-1986381-4 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1986381-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1986381-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1986381-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 3-1986381-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1986381-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1986381-4?
You can fill out our help required form which you can use to request a quote for 3-1986381-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.