Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Keying & Polarized Position Locations | 1D, 3D |
Contact Mating Area Plating Material | Silver |
PCB Contact Termination Area Plating Material | Silver |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 3.8µm, 149.606µin |
Mating Tab Thickness | .81mm, .032in |
Contact Shape & Form | Square |
Contact Type | Tab |
Mating Tab Width | 6.35mm, .25in |
Housing Color | Red |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Circuit Application | Power |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 108 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.5mm, .138in |
Headers & Wire Housings 3P Rast 5 Tab Header Thv |Amp Te Connectivity 3-1971949-3 | Newark Electronics |
Headers&Wire Housings 3P RAST 5 TAB HEADER THV | Rapid Electronics |
TE Connectivity 3P RAST 5 Tab Header THV Board Connector 3 Contact(s) 1 Row(s) Male Straight Solder Terminal Red Insulator | Distrelec |
3P, RAST 5 TAB HEADER, THV | Avnet America |
Where can I find additional details, specifications and documents for a 3-1971949-3?
Additional datasheets, footprints and schematics for 3-1971949-3 are listed on our Part Details page. You can also find images and similar parts to 3-1971949-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1971949-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1971949-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1971949-3 fall under?
The 3-1971949-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-1971949-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1971949-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1971949-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1971949-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1971949-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1971949-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1971949-3?
You can fill out our help required form which you can use to request a quote for 3-1971949-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.