Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
25,432
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
25,432
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
25,432
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
25,432
in stock
|
Buy Now | |
Farnell
from US$0.20
|
20,500
in stock
|
Buy Now | |
TE Store
from US$0.19
|
13,600
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 30 |
Number of Rows | 2 |
Height | .45in, 11.35mm |
Centerline (Pitch) | 2.5mm, .098in |
Packaging Method | Bag |
Packaging Quantity | 1500 |
実装方法 | Bag |
Connector & Contact Retention Accessory Type | TPA (Terminal Position Assurance) |
Product Type | Accessory |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings Retainer |Amp Te Connectivity 3-1969541-0 | Newark Electronics |
RETAINER TPA DUAL ROW EP2.5 | Rapid Electronics |
TE Connectivity RETAINER TPA DUAL ROW EP2.5 Headers & Wire Housings RETAINER TPA DUAL ROW EP2.5 | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
RETAINER, TPA, DUAL ROW, EP2.5 Connector Hardware Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Black Number of Positions: 30 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C TPA (Terminal Position Assurance) Black | Connector Hardware | Part Number: 3-1969541-0 | Internal Number: 3-1969541-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1969541-0?
Additional datasheets, footprints and schematics for 3-1969541-0 are listed on our Part Details page. You can also find images and similar parts to 3-1969541-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1969541-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1969541-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1969541-0 fall under?
The 3-1969541-0 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 3-1969541-0 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1969541-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1969541-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1969541-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1969541-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1969541-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1969541-0?
You can fill out our help required form which you can use to request a quote for 3-1969541-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.