Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.89
|
39
in stock
|
Buy Now | |
Sager
from US$2.13
|
37
in stock
|
Buy Now | |
Distrelec
from US$2.90
|
21
in stock
|
Buy Now | |
element14
from US$3.19
|
6
in stock
|
Buy Now | |
Farnell
from US$3.11
|
6
in stock
|
Buy Now | |
RS Americas
from US$3.09
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Square |
---|---|
Switch Lens Colour | White |
For Use With | EAO 31 Series Pushbutton Switches |
Lens Height | 18mm |
Lens Width | 18mm |
RoHS Compliant | Yes |
White square lens for EAO 31 series | RS |
Industrial Panel Mount Indicators / Switch Indicators LENS SQ FLT TLT WHT | Sager |
EAO Cap Square White Translucent Plastic 31 Series Switches | Distrelec |
LENS, SWITCH, SQUARE, WHITE, FLUSH | element14 |
Lens, Flat, Plastic, Square, 15.3x15.3mm, Illuminative, Translucent, White | EAO 31-951.9 | RS Americas |
Lens, Square, White | Newark Electronics |
Druckhaube weiss flach 15.3x15.3 transluzent | Boersig |
Where can I find additional details, specifications and documents for a 31-951.9?
Additional datasheets, footprints and schematics for 31-951.9 are listed on our Part Details page. You can also find images and similar parts to 31-951.9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-951.9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-951.9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-951.9 fall under?
The 31-951.9 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 31-951.9 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-951.9 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-951.9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 31-951.9 have stock available?
Authorised distributors including RS, Sager, Distrelec, element14 and Farnell have stock available or on a lead time for 31-951.9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-951.9 often in real-time on the comparison pages.
What if I can't find stock of 31-951.9?
You can fill out our help required form which you can use to request a quote for 31-951.9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.