31948 Power & Machine Tools by Klein Tools

HOLESAW, BI-METAL, 76.2MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.67

Distributor Stock
Logo for Newark
Newark
from US$21.02
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$17.67
4
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Blade Diameter 76.2mm
Blade Material Bi-Metal
Cutting Depth Max 50.8mm
RoHS Compliant NA

Alternative Descriptions

Bi-Metal Hole Saw, 3" (76 mm), Holemaking Series | Klein Tools 31948 | RS Americas
Holesaw, Bi-Metal, 76.2Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 31948?

Additional datasheets, footprints and schematics for 31948 are listed on our Part Details page. You can also find images and similar parts to 31948 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 31948 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31948 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 31948 fall under?

The 31948 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Saws - Power > Hole Saws.

Can I view similar or alternative parts?

You can view similar parts to 31948 when available in the Hole Saws range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 31948 you can contact the distributor directly for product support, shipping queries etc.

Is the 31948 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 31948 have stock available?

Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for 31948.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 31948 often in real-time on the comparison pages.

What if I can't find stock of 31948?

You can fill out our help required form which you can use to request a quote for 31948 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay