Status: | Unknown |
---|---|
Series: | 31 Series |
RoHS: | Unknown |
Prices starting from US$0.60
Product Range | 31 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | - |
SVHC | No SVHC (15-Jan-2018) |
FEMALE DISCONNECT, 2.8MMX0.5MM, UNINSUL | element14 |
EAO Flat Receptacle, EAO 31 Series | Distrelec |
Push button Accessory crimp receptacle 2 | RS |
Female Disconnect, 2.8Mm X 0.5Mm, Uninsul | Newark Electronics |
Switch Hardware CONNECTOR QC | Sager |
Flachsteckhülse 2,8x0.5mm Steckanschluss | Boersig |
Where can I find additional details, specifications and documents for a 31-946?
Additional datasheets, footprints and schematics for 31-946 are listed on our Part Details page. You can also find images and similar parts to 31-946 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-946 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-946 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-946 fall under?
The 31-946 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 31-946 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-946 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-946 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-946 have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for 31-946.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-946 often in real-time on the comparison pages.
What if I can't find stock of 31-946?
You can fill out our help required form which you can use to request a quote for 31-946 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.