Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.92
|
5
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
417
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
365
in stock
|
Buy Now | |
Farnell
from US$0.72
|
365
in stock
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
Distrelec
from US$0.57
|
-
|
Buy Now | |
Sager
from US$0.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Body Plating Material | Copper, Tin |
---|---|
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Support | Without |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 500 |
Sealable | No |
Insulated | No |
Diamond Grip 12-10 AWG Knife Disconnect Splice | Future Electronics |
Splice Terminal 10-12AWG Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | 31 Series |
RoHS: | Unknown |
Product Range | 31 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2mm x 0.5mm |
Tab Size - Imperial | 0.079" x 0.02" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory, Flat Receptacle Connector, Crimp QC,2.0 x 0.5mm Plug-in Terminal | EAO 31-945 | RS Americas |
Lamp Socket | Newark Electronics |
LAMP SOCKET | Farnell |
EAO Flat Receptacle EAO 31 Series | Distrelec |
Switch Hardware CONNECTOR QC | Sager |
Flachsteckhülse 2.0x0.5mm Steckanschluss | Boersig |
Where can I find additional details, specifications and documents for a 31945?
Additional datasheets, footprints and schematics for 31945 are listed on our Part Details page. You can also find images and similar parts to 31945 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31945 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31945 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31945 fall under?
The 31945 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 31945 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31945 you can contact the distributor directly for product support, shipping queries etc.
Is the 31945 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31945 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for 31945.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31945 often in real-time on the comparison pages.
What if I can't find stock of 31945?
You can fill out our help required form which you can use to request a quote for 31945 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.