31-940 Switches, Relays & Solenoids by EAO

ADAPTOR PCB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.71

Distributor Stock
Logo for RS
RS
from US$7.95
13
in stock
Buy Now
Logo for Sager
Sager
from US$4.97
50
in stock
Buy Now
Logo for element14
element14
from US$6.92
27
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.22
27
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.04
4
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$4.14
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.04
-
Buy Now
Logo for Welectron
Welectron
from US$1.71
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

For Use With EAO 31 Series Low Level Switches
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Switch Contact Blocks / Switch Kits PC-BOARD CONNECTOR | Sager
ADAPTOR, PCB | element14
PCB plug-in base LL connector axial | RS
Accessory, PCB Plug-in Base, Right Angle, For Low Level Switching Element, Axial | EAO 31-940 | RS Americas
EAO PCB Plug-In Base, EAO 31 Series | Distrelec
Terminal Block | Newark Electronics
Printstecksockel LL axial | Boersig


31940 Power & Machine Tools by Klein Tools

HOLESAW, BI-METAL, 63.5MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Blade Diameter 63.5mm
Blade Material Bi-Metal
RoHS Compliant NA

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 31-940?

Additional datasheets, footprints and schematics for 31-940 are listed on our Part Details page. You can also find images and similar parts to 31-940 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 31-940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-940 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 31-940 fall under?

The 31-940 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 31-940 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 31-940 you can contact the distributor directly for product support, shipping queries etc.

Is the 31-940 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 31-940 have stock available?

Authorised distributors including Sager, element14, Farnell, RS and RS Americas have stock available or on a lead time for 31-940.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 31-940 often in real-time on the comparison pages.

What if I can't find stock of 31-940?

You can fill out our help required form which you can use to request a quote for 31-940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay