31932 Power & Machine Tools by Klein Tools

HOLESAW, BI-METAL, 50.8MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.58

Distributor Stock
Logo for Newark
Newark
from US$16.82
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$4.58
39
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.61
-
Buy Now

Specifications

Blade Diameter 50.8mm
Blade Material Bi-Metal
Cutting Depth Max 50.8mm
RoHS Compliant NA

Alternative Descriptions

Holesaw, Bi-Metal, 50.8Mm | Newark Electronics
Bi-Metal Hole Saw, 2" (51 mm), Holemaking Series | Klein Tools 31932 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 31932?

Additional datasheets, footprints and schematics for 31932 are listed on our Part Details page. You can also find images and similar parts to 31932 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 31932 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31932 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 31932 fall under?

The 31932 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Saws - Power > Hole Saws.

Can I view similar or alternative parts?

You can view similar parts to 31932 when available in the Hole Saws range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 31932 you can contact the distributor directly for product support, shipping queries etc.

Is the 31932 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 31932 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 31932.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 31932 often in real-time on the comparison pages.

What if I can't find stock of 31932?

You can fill out our help required form which you can use to request a quote for 31932 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay