Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
75
in stock
|
Buy Now | |
element14
from US$0.79
|
3,574
in stock
|
Buy Now | |
Farnell
from US$0.77
|
3,574
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.71
|
11
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
10
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Sager
from US$0.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | EAO 31 Series Pushbutton Switches |
---|---|
Product Range | - |
INSULATION SLEEVE, RECEPTACLE TERMINAL | element14 |
Push button Accessory insulation cover f | RS |
EAO Insulation Sleeve for Flat Receptacle EAO 31 Series | Distrelec |
Accessory, Insulator Sleeve, For Flat Receptacles 2.0mm, Series 61 Switches | EAO 31-928 | RS Americas |
Insulation Sleeve, Receptacle Terminal | Newark Electronics |
Switch Hardware INSULATOR SLEEVE | Sager |
Isolierhülse zu Flachsteckhülse 2.0mm | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Diameter | 44.5mm |
---|---|
Blade Material | Bi-Metal |
Cutting Depth Max | 50.8mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 31-928.?
Additional datasheets, footprints and schematics for 31-928. are listed on our Part Details page. You can also find images and similar parts to 31-928. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-928. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-928. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-928. fall under?
The 31-928. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31-928. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-928. you can contact the distributor directly for product support, shipping queries etc.
Is the 31-928. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-928. have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 31-928..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-928. often in real-time on the comparison pages.
What if I can't find stock of 31-928.?
You can fill out our help required form which you can use to request a quote for 31-928. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.