Status: | Unknown |
---|---|
Series: | 31 Series |
RoHS: | Unknown |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.44
|
45
in stock
|
Buy Now | |
Distrelec
from US$4.32
|
126
in stock
|
Buy Now | |
Newark Electronics
from US$5.67
|
38
in stock
|
Buy Now | |
element14
from US$5.70
|
38
in stock
|
Buy Now | |
Sager
from US$4.61
|
30
in stock
|
Buy Now | |
Dalroad Norslo
from US$6.39
|
16
in stock
|
Buy Now | |
RS Americas
from US$4.72
|
13
in stock
|
Buy Now | |
Farnell
from US$7.72
|
7
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | Eao 31 Series Pushbutton Switches |
---|---|
Product Range | 31 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Protective Cover |
EAO Protective Cover, Transparent, EAO 31 Series | Distrelec |
Push button Accessory flig guard for 18m | RS |
Switch Finger Guard, Pushbutton Switch | Newark Electronics |
SWITCH FINGER GUARD, PUSHBUTTON SWITCH | element14 |
Switch Cases / Switch Covers protect COVER SQ | Sager |
Flapguard | Dalroad Norslo |
Accessory, Square Protective Cover, Square,20 x 35mm, Hinged, IP40,Clear | EAO 31-920 | RS Americas |
PROTECTIVE COVER, TRANSPARENT, PB SWITCH | Farnell |
Schutzklappe 25,5x20 | Boersig |
Status: | Unknown |
---|---|
Series: | Colson Series |
RoHS: | Unknown |
Cable Tie Material | Nylon (Polyamide) |
---|---|
Cable Tie Colour | Black |
Cable Tie Length | 500mm |
Cable Tie Width | 9mm |
Cable Bundle Diameter Max | 140mm |
Minimum Loop Tensile Strength | 55N |
Cable Tie Type | Standard |
Product Range | Colson Series |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Cable Tie |
Cable Bundle Diameter Min | 74mm |
Cable Diameter Max | 140mm |
Cable Diameter Min | 74mm |
Colour | Black |
External Length / Height | 500mm |
External Width | 9mm |
Material | Nylon |
Where can I find additional details, specifications and documents for a 31-920?
Additional datasheets, footprints and schematics for 31-920 are listed on our Part Details page. You can also find images and similar parts to 31-920 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-920 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-920 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-920 fall under?
The 31-920 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31-920 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-920 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-920 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-920 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for 31-920.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-920 often in real-time on the comparison pages.
What if I can't find stock of 31-920?
You can fill out our help required form which you can use to request a quote for 31-920 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.