Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Transparent |
For Use With | EAO 31 Series Pushbutton Switches |
Lens Height | 18mm |
Lens Width | 24mm |
RoHS Compliant | Yes |
Lens, Rectangular, Clear | Newark Electronics |
Lens, Flat, Plastic, Rectangle, 15.3x21.5mm, Illuminative, Transparent, Clear | EAO 31-905.7 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LAMP T5.5 24V 50MA | Sager |
Druckhaube farblos klar flach 15.2x21.2 Ks | Boersig |
Where can I find additional details, specifications and documents for a 31-905.7?
Additional datasheets, footprints and schematics for 31-905.7 are listed on our Part Details page. You can also find images and similar parts to 31-905.7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-905.7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-905.7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-905.7 fall under?
The 31-905.7 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 31-905.7 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-905.7 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-905.7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 31-905.7 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Boersig have stock available or on a lead time for 31-905.7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-905.7 often in real-time on the comparison pages.
What if I can't find stock of 31-905.7?
You can fill out our help required form which you can use to request a quote for 31-905.7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.