Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$25.07
|
-
|
Buy Now | |
Future Electronics
from US$16.35
|
-
|
Buy Now | |
Avnet America
from US$14.39
|
-
|
Buy Now | |
element14
from US$17.28
|
-
|
Buy Now | |
TTI Europe
from US$14.57
|
-
|
Buy Now | |
TE Store
from US$12.19
|
-
|
Buy Now | |
Sager
from US$16.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight | 1.2oz, 35g |
---|---|
Contact Arrangement | 1 Form C (CO) |
Terminal Type | Plug-In, Quick Connect |
Contact Current Class | 20 – 30 A |
Contact Base Material | Ag Alloy |
Width Class (Mechanical) | 25 – 30 mm |
Length | 28mm, 1.102in |
Width | 1.102in, 28mm |
Length Class (Mechanical) | 25 – 30 mm |
Height | 25.5mm, 1.004in |
Height Class (Mechanical) | 25 – 30 mm |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Continuous Current | 60A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Rated Voltage | 24VDC |
Contact Limiting Breaking Current | 20A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Short-Time Current | 240A |
Coil Resistance | 360Ω |
Current Rating (85°C) | 60A |
Coil Power Rating (DC) | 1600mW |
Coil Suppression | Rp 680Ω |
Contact Limiting Making Current | 120A |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Rated Coil Voltage | 24VDC |
Mounting Type | Plug-In |
Mounting Brackets | With |
Relay Type | Power Relay F4 |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Ambient Temperature (Max) | 257°F, 125°C |
V23134A4064X551-Ev-Cbox Rohs Compliant: Yes |Te Connectivity 3-1904131-7 | Newark Electronics |
POWER F RELAY - CHANGE OVER 40A 24V WITH SHROUDED COVER (VF4-65F11-S08 | Future Electronics |
V23134A4064X551-EV-CBOX Coil Voltage Rating: 24 VDC Contact Current Class: 20 – 30 A Contact Arrangement: 1 Form C (CO) Coil Suppression: Rp 680Ω Product Mount Type: Socket Mini Relay | 24 VDC 20 – 30 A 1 Form C (CO) Rp 680Ω | Part Number: 3-1904131-7 | Internal Number: 3-1904131-7 | TE Connectivity | TE Store |
Automotive Relays V23134A4064X551-EV-CBOX | Sager |
Where can I find additional details, specifications and documents for a 3-1904131-7?
Additional datasheets, footprints and schematics for 3-1904131-7 are listed on our Part Details page. You can also find images and similar parts to 3-1904131-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1904131-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1904131-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1904131-7 fall under?
The 3-1904131-7 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Mini Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1904131-7 when available in the Mini Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1904131-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1904131-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1904131-7 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 3-1904131-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1904131-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1904131-7?
You can fill out our help required form which you can use to request a quote for 3-1904131-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.