Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.00
|
1,674
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
1,674
in stock
|
Buy Now | |
Rapid Electronics
from US$1.35
|
1,674
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
1,674
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
TE Store
from US$1.91
|
-
|
Buy Now | |
Farnell
from US$2.72
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Rows | 2 |
Number of Cavities | 22 |
Number of Positions | 22 |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Socket |
Contact Layout | Matrix |
Length | .968in, 24.6mm |
Height | 11.3mm, .444in |
Width | .49in, 12.45mm |
Operating Voltage | 125VAC, 125VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Yellow |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
VDE Tested | No |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Series Number | 1000 |
Product Type | Connector |
Row-to-Row Spacing | 3.3mm, .129in |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&wire Housings Rec Hsg 22P X Yellow |Amp Te Connectivity 3-1871057-1 | Newark Electronics |
Headers&Wire Housings REC HSG 22P X YELLOW | Rapid Electronics |
TE Connectivity DYNAMIC 1100D REC HSG 22P X YELLOW Recta | Distrelec |
AMP3-1871057-1 | Avnet America |
Special Order: DYNAMIC 1100D REC HSG 22P X YELLOW Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 22 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 22 | Dynamic 1100 Rec And Tab Hsg | Part Number: 3-1871057-1 | Internal Number: 3-1871057-1 | .079" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1871057-1?
Additional datasheets, footprints and schematics for 3-1871057-1 are listed on our Part Details page. You can also find images and similar parts to 3-1871057-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1871057-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1871057-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1871057-1 fall under?
The 3-1871057-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1871057-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1871057-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1871057-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1871057-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1871057-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1871057-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1871057-1?
You can fill out our help required form which you can use to request a quote for 3-1871057-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.