31868 Power & Machine Tools by Klein Tools

CARBIDE HOLE CUTTER, 50.8MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.89

Distributor Stock
Logo for Newark
Newark
from US$13.89
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$71.86
-
Buy Now

Specifications

Blade Diameter 50.8mm
Blade Material Tungsten Carbide
Cutting Depth Max 5mm
RoHS Compliant NA

Alternative Descriptions

Carbide Hole Cutter 2", Holemaking Series | Klein Tools 31868 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 31868?

Additional datasheets, footprints and schematics for 31868 are listed on our Part Details page. You can also find images and similar parts to 31868 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 31868 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31868 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 31868 fall under?

The 31868 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Saws - Power > Hole Saws.

Can I view similar or alternative parts?

You can view similar parts to 31868 when available in the Hole Saws range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 31868 you can contact the distributor directly for product support, shipping queries etc.

Is the 31868 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 31868 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 31868.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 31868 often in real-time on the comparison pages.

What if I can't find stock of 31868?

You can fill out our help required form which you can use to request a quote for 31868 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay