Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 4Core |
Wire Gauge | - |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 30 x 0.25mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 10mm |
Voltage Rating | 500V |
Product Range | - |
Conductor Make-up | 30 / 0.25mm |
Current Rating | 15A |
Outer Diameter | 10mm |
Secondary Insulation Colour | Black |
Secondary Insulation Material | PVC |
Where can I find additional details, specifications and documents for a 3184Y-1.50MMBLK?
Additional datasheets, footprints and schematics for 3184Y-1.50MMBLK are listed on our Part Details page. You can also find images and similar parts to 3184Y-1.50MMBLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3184Y-1.50MMBLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3184Y-1.50MMBLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3184Y-1.50MMBLK fall under?
The 3184Y-1.50MMBLK is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to 3184Y-1.50MMBLK when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3184Y-1.50MMBLK you can contact the distributor directly for product support, shipping queries etc.
Is the 3184Y-1.50MMBLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3184Y-1.50MMBLK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 3184Y-1.50MMBLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3184Y-1.50MMBLK often in real-time on the comparison pages.
What if I can't find stock of 3184Y-1.50MMBLK?
You can fill out our help required form which you can use to request a quote for 3184Y-1.50MMBLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.