Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
318460-001,
8-1192415-0 |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.92
|
-
|
Buy Now |
Cable Shield Size | 38AWG |
---|---|
Shield Material | Tin-Plated Copper |
Conductor Material | Tin-Coated Copper |
Jacket Color | White, White |
Wire Color | Red, Blue |
Number of Conductors | 2 |
Overall Outside Diameter | 4.37mm, .172in |
Wire Diameter | 1.35mm, .053in |
Wire Size | 20AWG |
Voltage Rating | 600V |
Wire Source | United States |
Cable Type | Spec 55 |
Product Type | Cable |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Style | Special Construction |
Operating Temperature Range | -65 – 150°C |
Multiconductor Cable | Avnet America |
Where can I find additional details, specifications and documents for a 318460-001?
Additional datasheets, footprints and schematics for 318460-001 are listed on our Part Details page. You can also find images and similar parts to 318460-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 318460-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 318460-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 318460-001 fall under?
The 318460-001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 318460-001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 318460-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 318460-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 318460-001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 318460-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 318460-001 often in real-time on the comparison pages.
What if I can't find stock of 318460-001?
You can fill out our help required form which you can use to request a quote for 318460-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.