Status: | Unknown |
---|---|
Series: | 3183Y Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 3Core |
Wire Gauge | - |
Conductor Area CSA | 2.5mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 50 x 0.25mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 10.2mm |
Voltage Rating | 500V |
Product Range | 3183Y Series |
Conductor Make-up | 50 / 0.25mm |
Current Rating | 20A |
Outer Diameter | 10mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Multiconductor Unshielded Cable, Flexible, Per M, 3, 2.5 Mm , 50 X 0.25Mm Rohs Compliant: Yes |Multicomp Pro 3183Y-2.50MMBLK | Newark Electronics |
CABLE, FLEX, 3183Y, BLACK, 2.5MM, PER M | element14 |
CABLE, FLEX, 3183Y, BLACK, 2.5MM, PER M | Farnell |
Where can I find additional details, specifications and documents for a 3183Y-2.50MMBLK.?
Additional datasheets, footprints and schematics for 3183Y-2.50MMBLK. are listed on our Part Details page. You can also find images and similar parts to 3183Y-2.50MMBLK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3183Y-2.50MMBLK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3183Y-2.50MMBLK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3183Y-2.50MMBLK. fall under?
The 3183Y-2.50MMBLK. is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to 3183Y-2.50MMBLK. when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3183Y-2.50MMBLK. you can contact the distributor directly for product support, shipping queries etc.
Is the 3183Y-2.50MMBLK. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3183Y-2.50MMBLK. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3183Y-2.50MMBLK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3183Y-2.50MMBLK. often in real-time on the comparison pages.
What if I can't find stock of 3183Y-2.50MMBLK.?
You can fill out our help required form which you can use to request a quote for 3183Y-2.50MMBLK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.