Status: | Unknown |
---|---|
Series: | 3183YAG Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 3Core |
Wire Gauge | - |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Blue |
No. of Max Strands x Strand Size | 30 x 0.25mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | - |
Voltage Rating | 500V |
Product Range | 3183YAG Series |
Conductor Make-up | 30 / 0.25mm |
Core-Earth / Core-Core Voltage Rating | 300/500 |
Current Rating | 15A |
External Length / Height | 1m |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Outside Diameter Max | 9.8mm |
Outside Diameter Min | 8mm |
Secondary Insulation Colour | Blue |
Secondary Insulation Material | Arctic Grade PVC |
Multicore Unscreened Cable, Arctic Grade Flex, 3 Core, 1.5 Mm , 30 X 0.25Mm, 328 Ft, 100 M Rohs Compliant: Yes |Pro Power 3183Y - 1.5MM AGBLUE | Newark Electronics |
CABLE, ARCTIC, BLUE, 1.5MM, 100M | element14 |
Where can I find additional details, specifications and documents for a 3183Y - 1.5MM AGBLUE?
Additional datasheets, footprints and schematics for 3183Y - 1.5MM AGBLUE are listed on our Part Details page. You can also find images and similar parts to 3183Y - 1.5MM AGBLUE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3183Y - 1.5MM AGBLUE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3183Y - 1.5MM AGBLUE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3183Y - 1.5MM AGBLUE fall under?
The 3183Y - 1.5MM AGBLUE is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to 3183Y - 1.5MM AGBLUE when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3183Y - 1.5MM AGBLUE you can contact the distributor directly for product support, shipping queries etc.
Is the 3183Y - 1.5MM AGBLUE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3183Y - 1.5MM AGBLUE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3183Y - 1.5MM AGBLUE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3183Y - 1.5MM AGBLUE often in real-time on the comparison pages.
What if I can't find stock of 3183Y - 1.5MM AGBLUE?
You can fill out our help required form which you can use to request a quote for 3183Y - 1.5MM AGBLUE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.