Status: | Unknown |
---|---|
Series: | 3183Y Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 3Core |
Wire Gauge | - |
Conductor Area CSA | 0.75mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | White |
No. of Max Strands x Strand Size | 24 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 6.6mm |
Voltage Rating | 500V |
Product Range | 3183Y Series |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 24 / 0.2mm |
Current Rating | 6A |
Outer Diameter | 6.6mm |
Secondary Insulation Colour | White |
Secondary Insulation Material | PVC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Multiconductor Unshielded Cable, Flexible, Per M, 3, 0.75 Mm , 24 X 0.2Mm, 328 Ft, 100 M Rohs Compliant: Yes |Multicomp Pro 3183Y-0.75MMWHT100M | Newark Electronics |
CABLE, FLEX, 3183Y, WHITE, 0.75MM, 100M | element14 |
Where can I find additional details, specifications and documents for a 3183Y-0.75MMWHT100M?
Additional datasheets, footprints and schematics for 3183Y-0.75MMWHT100M are listed on our Part Details page. You can also find images and similar parts to 3183Y-0.75MMWHT100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3183Y-0.75MMWHT100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3183Y-0.75MMWHT100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3183Y-0.75MMWHT100M fall under?
The 3183Y-0.75MMWHT100M is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to 3183Y-0.75MMWHT100M when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3183Y-0.75MMWHT100M you can contact the distributor directly for product support, shipping queries etc.
Is the 3183Y-0.75MMWHT100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3183Y-0.75MMWHT100M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3183Y-0.75MMWHT100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3183Y-0.75MMWHT100M often in real-time on the comparison pages.
What if I can't find stock of 3183Y-0.75MMWHT100M?
You can fill out our help required form which you can use to request a quote for 3183Y-0.75MMWHT100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.