Status: | Unknown |
---|---|
Series: | 3182VR Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 2Core |
Wire Gauge | - |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 32 x 0.2mm |
Conductor Material | Copper |
Jacket Material | Rubber |
External Diameter | 7.7mm |
Voltage Rating | 300V |
Product Range | 3182VR Series |
Current Rating | 10A |
Operating Temperature Max | 60°C |
CABLE, MAINS, 2CORE, 1MM, PER M | Farnell |
Multicore Unscreened Cable, Power Mains, Per M, 2 Core, 1 Mm , 32 X 0.2Mm, 328 Ft, 100 M Rohs Compliant: Yes |Pro Power 3182VR 1.00 FLEX | Newark Electronics |
CABLE, MAINS, 2CORE, 1MM, 100M | element14 |
Where can I find additional details, specifications and documents for a 3182VR 1.00 FLEX?
Additional datasheets, footprints and schematics for 3182VR 1.00 FLEX are listed on our Part Details page. You can also find images and similar parts to 3182VR 1.00 FLEX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3182VR 1.00 FLEX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3182VR 1.00 FLEX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3182VR 1.00 FLEX fall under?
The 3182VR 1.00 FLEX is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to 3182VR 1.00 FLEX when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3182VR 1.00 FLEX you can contact the distributor directly for product support, shipping queries etc.
Is the 3182VR 1.00 FLEX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3182VR 1.00 FLEX have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 3182VR 1.00 FLEX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3182VR 1.00 FLEX often in real-time on the comparison pages.
What if I can't find stock of 3182VR 1.00 FLEX?
You can fill out our help required form which you can use to request a quote for 3182VR 1.00 FLEX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.