Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 3.085g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Tongue Thickness | 1.07mm, .042in |
Stud Diameter | 9.53mm, .375in |
Overall Length | 34.65mm, 1.364in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | 3/8 |
Shape Description | RING-052 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminals Ring Tongue Term Mil 3/8 |Amp Te Connectivity 31828 | Newark Electronics |
TE Connectivity TERMINAL DG R 12-10 3/8 Terminals RING T | Distrelec |
Ring Terminal 10-12AWG Tin Loose | Avnet America |
Where can I find additional details, specifications and documents for a 31828?
Additional datasheets, footprints and schematics for 31828 are listed on our Part Details page. You can also find images and similar parts to 31828 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31828 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31828 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31828 fall under?
The 31828 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31828 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31828 you can contact the distributor directly for product support, shipping queries etc.
Is the 31828 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31828 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for 31828.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31828 often in real-time on the comparison pages.
What if I can't find stock of 31828?
You can fill out our help required form which you can use to request a quote for 31828 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.