Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A211SDZQ04 |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.51
|
205
in stock
|
Buy Now | |
element14
from US$7.54
|
292
in stock
|
Buy Now | |
Farnell
from US$7.33
|
292
in stock
|
Buy Now | |
Rapid Electronics
from US$5.85
|
68
in stock
|
Buy Now | |
Distrelec
from US$5.16
|
68
in stock
|
Buy Now | |
Avnet America
from US$5.04
|
-
|
Buy Now | |
TE Store
from US$10.15
|
-
|
Buy Now | |
Sager
from US$4.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Bushing Thread Size | 1/4-40 |
Seal Type | Terminal Seal (Epoxy) |
Actuator Finish | Nickel |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On On On |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Toggle Length | 12.19mm, .48in |
Bushing Length | .28in |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Process Sealed | No |
Mounting Type | Solder |
Product Type | Switch |
Sealed | Yes |
Switch Type | Toggle |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Termination Type | Wire Lugs |
Switch,toggle,2P,on on on,panel mount,5A | RS |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
TE Connectivity - AMP Toggle Switch DPDT On-on-on | Distrelec |
Switch Toggle ON ON ON DPDT Long Baton Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Special Order: A211SDZQ04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 3-1825139-4 | Internal Number: 3-1825139-4 | Alias Number: A211SDZQ04 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1825139-4?
Additional datasheets, footprints and schematics for 3-1825139-4 are listed on our Part Details page. You can also find images and similar parts to 3-1825139-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825139-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825139-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825139-4 fall under?
The 3-1825139-4 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825139-4 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825139-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825139-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825139-4 have stock available?
Authorised distributors including element14, Farnell, RS, Rapid Electronics and Distrelec have stock available or on a lead time for 3-1825139-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825139-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1825139-4?
You can fill out our help required form which you can use to request a quote for 3-1825139-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.