Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASE6204 |
Prices starting from US$3.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.83
|
No stock
|
Buy Now | |
TE Store
from US$14.25
|
727
in stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
381
in stock
|
Buy Now | |
element14
from US$9.24
|
381
in stock
|
Buy Now | |
Farnell
from US$5.74
|
381
in stock
|
Buy Now | |
Future Electronics
from US$6.65
|
-
|
Buy Now | |
Avnet America
from US$5.91
|
-
|
Buy Now | |
RS Americas
from US$6.98
|
-
|
Buy Now | |
Avnet Asia
from US$6.43
|
-
|
Buy Now | |
Boersig
from US$7.03
|
-
|
Buy Now | |
Sager
from US$6.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | Nylon |
---|---|
Actuator Travel | .11in, 2.79mm |
Actuator Color | Natural |
Number of Actuators | Single |
Number of Positions | 6 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Contact Base Material | Copper Alloy |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Actuator Length | .1098in, 2.79mm |
Width | .2902in, 7.37mm |
PCB Tail Length | 4.06mm, .16in |
Length | 25.4mm, 1in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Packaging Method | Tube |
Switch Style | Auto-Insertable |
Threaded Case | Without |
Switch Type | Slide |
Actuator Style | Extended, Top |
Grade | Telecom |
Product Type | Switch |
Terminal Configuration | Standard |
Termination Type | PC |
ASE6204=6PDT AUTOSLIDE Configuration (Pole-Throw): Six Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 6 Six Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 3-1825010-7 | Internal Number: 3-1825010-7 | Alias Number: ASE6204 | TE Connectivity | TE Store |
Slide Switch, 6Pdt, 0.3A, 115Vac, Tht Rohs Compliant: Yes |Alcoswitch Te Connectivity 3-1825010-7 | Newark Electronics |
SLIDE SWITCH, 6PDT, 0.3A, 115VAC, THT | element14 |
Slide switch 6 way DPDT ASE/F series | RS |
Switch Slide 6PDT Top Slide 0.3A 115VAC PC Pins Thru-Hole Tube | Avnet America |
Switch, Ase6204=6Pdt Autoslide | TE Connectivity 3-1825010-7 | RS Americas |
Slide Switches DTDT 6POS EXT SIDE T/H SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 3-1825010-7?
Additional datasheets, footprints and schematics for 3-1825010-7 are listed on our Part Details page. You can also find images and similar parts to 3-1825010-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825010-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825010-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825010-7 fall under?
The 3-1825010-7 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825010-7 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825010-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825010-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825010-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 3-1825010-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825010-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1825010-7?
You can fill out our help required form which you can use to request a quote for 3-1825010-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.