Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$72.27
|
10
in stock
|
Buy Now | |
Distrelec
from US$49.48
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$64.80
|
40
in stock
|
Buy Now | |
RS Americas
from US$62.31
|
8
in stock
|
Buy Now | |
element14
from US$57.02
|
3
in stock
|
Buy Now | |
Farnell
from US$72.27
|
3
in stock
|
Buy Now | |
Sager
from US$59.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 26VDC |
Tones | - |
Sound Level SPL | 88dBA |
Transducer Function | Buzzer |
Current Rating | 20mA |
Resonant Frequency | 2kHz |
Transducer Mounting | Panel |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EAO Alarm Indicator 95dB Black 31 Series Switch | Distrelec |
Transducer, Buzzer, 2Khz, 88Dba, 26Vdc | Newark Electronics |
Sounder and beacons Buzzer ST/PT 18x24 1 | RS |
Buzzer, Raised, Rectangle, 18x24mm, Black, Plastic, 10/26VDC, Solder | EAO 31-801.002 | RS Americas |
TRANSDUCER, BUZZER, 88DBA, 10-26VDC | element14 |
Piezo Buzzers & Audio Indicators MINI-BUZZER | Sager |
Summer L2,8x0,5 18x24 10-26VDC schwarz | Boersig |
Where can I find additional details, specifications and documents for a 31-801.002?
Additional datasheets, footprints and schematics for 31-801.002 are listed on our Part Details page. You can also find images and similar parts to 31-801.002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-801.002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-801.002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-801.002 fall under?
The 31-801.002 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 31-801.002 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-801.002 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-801.002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-801.002 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS, RS Americas and element14 have stock available or on a lead time for 31-801.002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-801.002 often in real-time on the comparison pages.
What if I can't find stock of 31-801.002?
You can fill out our help required form which you can use to request a quote for 31-801.002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.