Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.32
|
No stock
|
Buy Now | |
TE Store
from US$6.89
|
515
in stock
|
Buy Now | |
Avnet America
from US$4.81
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$6.46
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$5.32
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$5.40
|
28
in stock
|
Buy Now | |
Future Electronics
from US$5.14
|
-
|
Buy Now | |
RS Americas
from US$7.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 36 |
Ejection Latches | Without |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 53.34mm, 2.1in |
Connector Height | .35in, 8.89mm |
コネクタの高さ | 8.89mm |
Shrouded End Dimension | .15in, 3.81mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT |
Mating Entry Location | Top |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Retention | Without |
Polarization | With |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Center |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Quantity | 50 |
実装方法 | Package |
Packaging Method | Package |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Header Type | Pin Header |
Connector & Housing Type | Plug |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .102in, 2.6mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
IDC LOW PRO HDR 36P VERT BLUE Connector System: Wire-to-Board Number of Positions: 36 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 36 2.54 mm .1" | Ribbon Cable Connector | Part Number: 3-1761603-2 | Internal Number: 3-1761603-2 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 36 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Headers&wire Housings Lpro Hdr 36P Vert Blue Rohs Compliant: Yes |Amp Te Connectivity 3-1761603-2 | Newark Electronics |
Headers&Wire Housings LPRO HDR 36P VERT BLUE | Rapid Electronics |
Idc Low Pro Header, 36P Vert Blue | TE Connectivity 3-1761603-2 | RS Americas |
CONN, HEADER, 36POS, 2ROW, 2.54MM | Farnell |
Where can I find additional details, specifications and documents for a 3-1761603-2?
Additional datasheets, footprints and schematics for 3-1761603-2 are listed on our Part Details page. You can also find images and similar parts to 3-1761603-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1761603-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1761603-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1761603-2 fall under?
The 3-1761603-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1761603-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1761603-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1761603-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1761603-2 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-1761603-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1761603-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1761603-2?
You can fill out our help required form which you can use to request a quote for 3-1761603-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.