Status: | Unknown |
---|---|
Series: | FP Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 1.25mm |
No. of Rows | 1Rows |
No. of Contacts | 5Contacts |
Connector Mounting | Surface Mount |
Product Range | FP Series |
Gender | Receptacle |
RoHS Compliant | Yes |
Board-Board Connector Receptacle, 5 Position, 1.25Mm | Newark Electronics |
FP Series 5 Position 1.25 mm Single Row Surface Mount Board to Board Header | Future Electronics |
Conn Fine Pitch Connector HDR 5 POS 1.25mm Solder ST SMD T/R | Avnet America |
1.25FP, R05,SL, B,N, TR | TE Connectivity 3-175636-5 | RS Americas |
Where can I find additional details, specifications and documents for a 3-175636-5?
Additional datasheets, footprints and schematics for 3-175636-5 are listed on our Part Details page. You can also find images and similar parts to 3-175636-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-175636-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-175636-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-175636-5 fall under?
The 3-175636-5 is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-175636-5 when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-175636-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-175636-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3-175636-5 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-175636-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-175636-5 often in real-time on the comparison pages.
What if I can't find stock of 3-175636-5?
You can fill out our help required form which you can use to request a quote for 3-175636-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.