Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .02in, .5mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 26 |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 10µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
Contact Type | Socket |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Finish | Matte |
Row-to-Row Spacing | .079in, 2mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Stack Height | .177in, 4.5mm |
Dielectric Withstanding Voltage (Max) | 650VAC |
Operating Voltage | 250VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Position Locations Omitted | None |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.6mm, .102in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
Rcpt, 2.0Mm, 26P,vrt Mt, 8 Au , 2.6St |Amp Te Connectivity 3-1734506-6 | Newark Electronics |
Conn Socket Strip SKT 26 POS 2mm Solder ST Thru-Hole Tray | Avnet America |
Connector, RCPT, 2.0MM, 26P, VRT MT, 8 Au , 2.6ST | TE Connectivity 3-1734506-6 | RS Americas |
Special Order: RCPT, 2.0MM, 26P,VRT MT, 8 Au, 2.6ST PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 26 | PCB Header & Receptacle | Part Number: 3-1734506-6 | Internal Number: 3-1734506-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1734506-6?
Additional datasheets, footprints and schematics for 3-1734506-6 are listed on our Part Details page. You can also find images and similar parts to 3-1734506-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1734506-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1734506-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1734506-6 fall under?
The 3-1734506-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-1734506-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1734506-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1734506-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1734506-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 3-1734506-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1734506-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1734506-6?
You can fill out our help required form which you can use to request a quote for 3-1734506-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.