Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$87.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,200
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
1,200
in stock
|
Buy Now | |
Powell Electronics
from US$2.22
|
120
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .72g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | 4.82mm, .19in |
Overall Length | 17.4mm, .685in |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Barrel Inside Diameter | .089in, 2.261mm |
Tongue Thickness | .7874mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-023 |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Terminals Terminal Budg Spd Flg 16-14 6 |Amp Te Connectivity 31706 | Newark Electronics |
Terminals TERMINAL BUDG SPD FLG 16-14 6 | Rapid Electronics |
TE Connectivity TERMINAL BUDG SPD 16-14 10 Terminals TER | Distrelec |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31706?
Additional datasheets, footprints and schematics for 31706 are listed on our Part Details page. You can also find images and similar parts to 31706 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31706 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31706 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31706 fall under?
The 31706 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31706 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31706 you can contact the distributor directly for product support, shipping queries etc.
Is the 31706 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31706 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 31706.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31706 often in real-time on the comparison pages.
What if I can't find stock of 31706?
You can fill out our help required form which you can use to request a quote for 31706 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.