Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .742g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .164in, 4.17mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16AWG |
Barrel Inside Diameter | 2.261mm, .089in |
Overall Length | .685in, 17.4mm |
Tongue Thickness | .033in, .84mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | No |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-023 |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31705?
Additional datasheets, footprints and schematics for 31705 are listed on our Part Details page. You can also find images and similar parts to 31705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31705 fall under?
The 31705 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31705 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31705 you can contact the distributor directly for product support, shipping queries etc.
Is the 31705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31705 have stock available?
Authorised distributors including Chip One Stop, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 31705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31705 often in real-time on the comparison pages.
What if I can't find stock of 31705?
You can fill out our help required form which you can use to request a quote for 31705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.