Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
8
in stock
|
Buy Now | |
RS Americas
from US$738.95
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | 2.261mm, .089in |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Overall Length | 14.63mm, .576in |
Stud Diameter | .112in, 2.84mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Box |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | M2.5, #4 |
Sealable | No |
Shape Description | RING-089 |
Operating Temperature Range | 170°C, 338°F |
Terminal, Rectangular Tongue, Budget |Amp Te Connectivity 31691 | Newark Electronics |
Terminals RECT 16-14AWG #4 | Rapid Electronics |
Rectangular Tongue Terminal 14-16AWG 14.63mm 5.46mm Tin Loose Piece | Avnet America |
TE Connectivity BUDGET RECT 16-14 4 Screwdrivers Nut Dri | Distrelec |
Where can I find additional details, specifications and documents for a 31691?
Additional datasheets, footprints and schematics for 31691 are listed on our Part Details page. You can also find images and similar parts to 31691 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31691 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31691 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31691 fall under?
The 31691 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31691 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31691 you can contact the distributor directly for product support, shipping queries etc.
Is the 31691 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31691 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for 31691.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31691 often in real-time on the comparison pages.
What if I can't find stock of 31691?
You can fill out our help required form which you can use to request a quote for 31691 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.