Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
316644-000,
1198943-1 |
No distributors results available
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Cut Length | 1500mm |
Application Diameter (Max) | 27mm |
Expanded Inside Diameter (Min) | 30mm |
Recovered Inside Diameter (Max) | 8mm |
Application Diameter (Min) | 8.8mm |
Wall Thickness | Thick |
Recovered Wall Thickness (Max) | 3.6mm |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
Thermal Resistance | Applicable for Low Temperatures |
Low Smoke Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Non-Toxic & Non-Corrosive Emission | Yes |
UV-Stabilized | Yes |
Emission Free | No |
Other Colors Available | No |
Product Use | Insulate, protect & seal power cable joints |
Product Availability | AMERICAS, ASIA, ANZPAC, China, EMEA |
Component Design | Heat Shrink |
Material System | Crosslinked Polyolefin |
Adhesive Coating | Yes |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Coating Style | Inline |
Shrink Ratio | < 3:1 |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Yes |
Where can I find additional details, specifications and documents for a 316644-000?
Additional datasheets, footprints and schematics for 316644-000 are listed on our Part Details page. You can also find images and similar parts to 316644-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316644-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316644-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316644-000 fall under?
The 316644-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 316644-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316644-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 316644-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316644-000 have stock available?
There is no stock from authorised distributors for 316644-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316644-000 often in real-time on the comparison pages.
What if I can't find stock of 316644-000?
You can fill out our help required form which you can use to request a quote for 316644-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.