Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fitting Type | Reducer |
---|---|
Bore Size | 6mm |
External Diameter | 10.5mm |
Thread Size | - |
Thread Size - Metric | - |
Product Range | - |
Bore Diameter Max | 8mm |
Internal Diameter | 6mm |
Material | Polymer H.R. |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Outer Diameter | 8mm |
Plug in reducer fitting,6mm F-8mm M | RS |
Pneumatic Fitting, D6-8, Reducer, 6 Mm, 10.5 Mm Rohs Compliant: Na |Legris 3166 06 08 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3166 06 08?
Additional datasheets, footprints and schematics for 3166 06 08 are listed on our Part Details page. You can also find images and similar parts to 3166 06 08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3166 06 08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3166 06 08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3166 06 08 fall under?
The 3166 06 08 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to 3166 06 08 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3166 06 08 you can contact the distributor directly for product support, shipping queries etc.
Is the 3166 06 08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3166 06 08 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 3166 06 08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3166 06 08 often in real-time on the comparison pages.
What if I can't find stock of 3166 06 08?
You can fill out our help required form which you can use to request a quote for 3166 06 08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.