Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.44
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.16
|
630
in stock
|
Buy Now | |
Chip One Stop
from US$4.08
|
630
in stock
|
Buy Now | |
CoreStaff
from US$2.86
|
435
in stock
|
Buy Now | |
Newark Electronics
from US$3.86
|
-
|
Buy Now | |
Future Electronics
from US$3.35
|
-
|
Buy Now | |
Avnet America
from US$3.48
|
-
|
Buy Now | |
element14
from US$3.86
|
-
|
Buy Now | |
Avnet Asia
from US$4.86
|
-
|
Buy Now | |
TE Store
from US$5.98
|
-
|
Buy Now | |
Farnell
from US$3.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 20 |
Number of Rows | 2 |
Tail Plating Thickness | 78.74µin, 2µm |
端子のタイプ | Tab |
Tail Plating Material | Tin |
Contact Layout | Matrix |
Contact Transmits (Typical) | Power, Signal (Data) |
Contact Style | Straight |
Contact Current Rating (Max) | 15A |
Contact Plating Material | Tin |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | 3.8mm, .149in |
幅 | 18.17mm |
Height | .85in, 21.6mm |
Length | 52.8mm, 2.07in |
Width | .715in |
UL Voltage Rating | 250VAC, 250VDC |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
VDE Tested | No |
Contact Retention | Without |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Quantity | 9 |
Packaging Method | Tube, Box & Tube |
Connector Type | Header |
Connector System | Wire-to-Board |
Series Number | 3000 |
Insertion Force | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 5.08mm, .2in |
Strain Relief | Without |
Connector Style | Plug |
Product Type | Connector |
Sealable | No |
Shielded | No |
Header Type | Shrouded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&Wire Housings 20 POS HDR VERT TIN DUAL | Rapid Electronics |
Header vert 20 way TAB 5.08mm D-3 | RS |
Dynamic 3500 Hdr Assy 20P V Rohs Compliant: Yes |Amp Te Connectivity 316517-5 | Newark Electronics |
Headers & Wire Housings 20 POS HDR VERT TIN DUAL | Future Electronics |
Conn Power M 20 POS 5.08mm Solder ST Thru-Hole 20 Terminal 1 Port Tube | Avnet America |
CONNECTOR, RECTNGLR, PLUG, 20POS, PCB | element14 |
Special Order: DYNAMIC 3500 HDR ASSY 20P V PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 20 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 316517-5 | Internal Number: 316517-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 316517-5?
Additional datasheets, footprints and schematics for 316517-5 are listed on our Part Details page. You can also find images and similar parts to 316517-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316517-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316517-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316517-5 fall under?
The 316517-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 316517-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316517-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 316517-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316517-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, CoreStaff, RS and Newark Electronics have stock available or on a lead time for 316517-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316517-5 often in real-time on the comparison pages.
What if I can't find stock of 316517-5?
You can fill out our help required form which you can use to request a quote for 316517-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.