Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.15
|
780
in stock
|
Buy Now | |
Chip One Stop
from US$2.89
|
900
in stock
|
Buy Now | |
Distrelec
from US$3.81
|
900
in stock
|
Buy Now | |
TE Store
from US$4.54
|
511
in stock
|
Buy Now | |
Newark Electronics
from US$3.88
|
193
in stock
|
Buy Now | |
element14
from US$3.03
|
193
in stock
|
Buy Now | |
Farnell
from US$3.09
|
193
in stock
|
Buy Now | |
Future Electronics
from US$2.37
|
-
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
RS Americas
from US$2.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Preloaded | Yes |
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
Contact Layout | Matrix |
Tail Plating Thickness | 78.74µin, 2µm |
Tail Plating Material | Tin |
Shunts/Shorting Bars | Without |
Contact Transmits (Typical) | Signal (Data), Power |
Contact Style | Straight |
Contact Current Rating (Max) | 15A |
Contact Plating Material | Tin |
Multiple Contact Types | Without |
端子のタイプ | Tab |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | 3.8mm, .149in |
幅 | 18.17mm |
Length | 32.48mm, 1.27in |
Height | .85in, 21.6mm |
Width | .715in |
UL Voltage Rating | 250VAC, 250VDC |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
VDE Tested | No |
Contact Retention | Without |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Packaging Quantity | 15 |
Packaging Method | Tube, Box & Tube |
Connector Type | Header |
Connector System | Wire-to-Board |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Row-to-Row Spacing | 5.08mm, .2in |
Strain Relief | Without |
Connector Style | Plug |
Product Type | Connector |
Shielded | No |
Insertion Force | High |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TE Connectivity - AMP PCB Conn DYNAMIC 3500 HDR ASSY 12P V | Distrelec |
Power header,male,12 way,5.08mm,180°,pc | RS |
DYNAMIC 3500 HDR ASSY 12P V PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 12 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 316516-5 | Internal Number: 316516-5 | TE Connectivity | TE Store |
Wtb Conn, Header, 12Pos, 2Row, 5.08Mm Rohs Compliant: Yes |Amp Te Connectivity 316516-5 | Newark Electronics |
WTB CONN, HEADER, 12POS, 2ROW, 5.08MM | element14 |
Connector Header Through Hole 12 position 0.200 (5.08mm)" | Future Electronics |
Conn Power M 12 POS 5.08mm Solder ST Thru-Hole 12 Terminal 1 Port Tube | Avnet America |
Dynamic 3000,5.08mm Pitch 12 -Way, Straight PCB Header, Solder Termination | TE Connectivity 316516-5 | RS Americas |
Where can I find additional details, specifications and documents for a 316516-5?
Additional datasheets, footprints and schematics for 316516-5 are listed on our Part Details page. You can also find images and similar parts to 316516-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316516-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316516-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316516-5 fall under?
The 316516-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 316516-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316516-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 316516-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316516-5 have stock available?
Authorised distributors including Chip One Stop, Distrelec, RS, TE Store and Newark Electronics have stock available or on a lead time for 316516-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316516-5 often in real-time on the comparison pages.
What if I can't find stock of 316516-5?
You can fill out our help required form which you can use to request a quote for 316516-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.