Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .636g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Stud Diameter | 4.82mm, .19in |
Barrel Inside Diameter | .065in, 1.65mm |
Overall Length | .685in, 17.4mm |
Tongue Thickness | .7874mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Shape Description | SPADE-023 |
Sealable | No |
Stud Size | #10 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Budg Spd 22-16Comm 22-18Mil 10 |Amp Te Connectivity 31636 | Newark Electronics |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 31636?
Additional datasheets, footprints and schematics for 31636 are listed on our Part Details page. You can also find images and similar parts to 31636 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31636 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31636 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31636 fall under?
The 31636 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31636 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31636 you can contact the distributor directly for product support, shipping queries etc.
Is the 31636 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31636 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 31636.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31636 often in real-time on the comparison pages.
What if I can't find stock of 31636?
You can fill out our help required form which you can use to request a quote for 31636 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.