Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 1 |
---|---|
Plating Material | Tin |
Strip Orientation | Side Feed |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Terminal Type | Poke-In |
Material Thickness | .0197in, .5mm |
Mating Tab Width | 4.75mm, .187in |
Stock Thickness (Magnet Wire Side) | .406mm, .016in |
Terminal Height | 7.62mm, .3in |
Magnet Wire Size | 18 – 17AWG, .9 – 1.15mm |
Mating Tab Thickness | .02in, .5mm |
Overall Length | 27.75mm, 1.029in |
Lead Wire Size | .5 – .8mm², 20 – 18AWG |
Identification Number | 24 |
Mating Retention Type | Hole |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 8000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Std Mag-Mate .187 Poke-In Tab |Te Connectivity 316300-6 | Newark Electronics |
Special Order: STD MAG-MATE .187 POKE-IN TAB Magnet Wire Terminal Type: Poke-In Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .5 mm Poke-In .187" 4.75 mm .02" | Magnet Wire Terminal | Part Number: 316300-6 | Internal Number: 316300-6 | .187" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 316300-6?
Additional datasheets, footprints and schematics for 316300-6 are listed on our Part Details page. You can also find images and similar parts to 316300-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316300-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316300-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316300-6 fall under?
The 316300-6 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 316300-6 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316300-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 316300-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316300-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 316300-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316300-6 often in real-time on the comparison pages.
What if I can't find stock of 316300-6?
You can fill out our help required form which you can use to request a quote for 316300-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.