Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
7,356
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
7,356
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
7,356
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
TE Store
from US$0.85
|
-
|
Buy Now |
Weight per Piece | .534g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Hook Tongue |
Terminal Orientation | Straight |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Overall Length | .656in, 16.66mm |
Stud Diameter | 4.17mm, .164in |
Barrel Inside Diameter | .065in, 1.65mm |
Tongue Thickness | .7874mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Package |
Packaging Quantity | 1 |
Stud Size | M4, #8 |
Shape Description | SPADE-050 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
Terminals STR HOOK TONGUE BUDGET TERMINAL | Rapid Electronics |
TE Connectivity BUDG HK 22-16 COMM 22-18 MIL 8 Terminals | Distrelec |
Budg Hk 22-16 Comm 22-18 Mil 8 Rohs Compliant: Yes |Amp Te Connectivity 31628 | Newark Electronics |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Budg Hk 22-16 Comm 22-18 Mil 8 | TE Connectivity 31628 | RS Americas |
Special Order: BUDG HK 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Hook Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Hook Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 31628 | Internal Number: 31628 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 31628?
Additional datasheets, footprints and schematics for 31628 are listed on our Part Details page. You can also find images and similar parts to 31628 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31628 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31628 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31628 fall under?
The 31628 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31628 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31628 you can contact the distributor directly for product support, shipping queries etc.
Is the 31628 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31628 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 31628.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31628 often in real-time on the comparison pages.
What if I can't find stock of 31628?
You can fill out our help required form which you can use to request a quote for 31628 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.