Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1625892-7 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,890
in stock
|
Buy Now | |
Conrad
from US$0.13
|
1,576
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 16 x 5.5mm |
Power Rating | 3W |
Resistance Class | 1kΩ – 1MΩ |
Tolerance | 5% |
Voltage Rating | 350V |
Resistance | 2.2KΩ |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Resistor Type | Power Resistor |
Element Material | Metal Oxide |
Product Type | Fixed Resistor |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Operating Temperature Range | -55 – 235°C |
Temperature Coefficient | ±350ppm/°C |
TE Connectivity 3W SM M/OX 5% 2K2 Fixed Resistor Metal O | Distrelec |
Resistor: metal oxide | Transfer Multisort Elektronik |
Max. temperature: +235 °C | Conrad |
Res Metal Oxide 2.2K Ohm 5% 3W ±350ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
2.2K OHM 5% 3W 350PPM | TTI Europe |
Res Metal Oxide 2.2K Ohm 5% 3W �350ppm/�C Conformal AXL Thru-Hole Ammo Pack | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1625892-7?
Additional datasheets, footprints and schematics for 3-1625892-7 are listed on our Part Details page. You can also find images and similar parts to 3-1625892-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1625892-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1625892-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1625892-7 fall under?
The 3-1625892-7 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 3-1625892-7 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1625892-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1625892-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1625892-7 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Conrad, Avnet America and Boersig have stock available or on a lead time for 3-1625892-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1625892-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1625892-7?
You can fill out our help required form which you can use to request a quote for 3-1625892-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.