Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SBCHE6330RJF,
3-1623732-0 |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 38 x 7 x 8mm |
Resistance | 330Ω |
Power Rating | 7W |
Tolerance | 5% |
Resistance Class | Up to 1kΩ |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Box |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Product Type | Fixed Resistor |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Temperature Coefficient | ±200ppm/°C |
Operating Temperature Range | -55 – 350°C |
Wirewound Res.-Through Hole Bche 7 W 330R 5% |Amp Te Connectivity 3-1623732-0 | Newark Electronics |
Res Wirewound 330 Ohm 5% 7W ±200ppm/°C Ceramic AXL Thru-Hole | Avnet America |
330 OHM 5% 7W | TTI Europe |
Res Wirewound 330 Ohm 5% 7W �200ppm/�C Ceramic AXL Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1623732-0?
Additional datasheets, footprints and schematics for 3-1623732-0 are listed on our Part Details page. You can also find images and similar parts to 3-1623732-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1623732-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1623732-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1623732-0 fall under?
The 3-1623732-0 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 3-1623732-0 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1623732-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1623732-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1623732-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 3-1623732-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1623732-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1623732-0?
You can fill out our help required form which you can use to request a quote for 3-1623732-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.