Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | High |
---|---|
Number of Rows | 1 |
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 31.49 – 98.42µin, .8µm |
Contact Base Material | Copper Alloy |
Contact Underplating Material Thickness | 19.68 – 47.24µin, .5 – 1.2µm |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Copper |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Tab |
Contact Underplating Material | Copper |
Contact Mating Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 31.49 – 98.42µin, .8µm |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | .34in, 8.7mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 6/6 GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 450 |
実装方法 | Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Glow Wire Rating | Glow Wire |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 316227-1?
Additional datasheets, footprints and schematics for 316227-1 are listed on our Part Details page. You can also find images and similar parts to 316227-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316227-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316227-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316227-1 fall under?
The 316227-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 316227-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316227-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316227-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316227-1 have stock available?
There is no stock from authorised distributors for 316227-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316227-1 often in real-time on the comparison pages.
What if I can't find stock of 316227-1?
You can fill out our help required form which you can use to request a quote for 316227-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.