Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1618401-1 |
Prices starting from US$207.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$350.83
|
8
in stock
|
Buy Now | |
TTI Europe
from US$230.36
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$271.14
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$307.07
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$261.00
|
8
in stock
|
Buy Now | |
Avnet America
from US$217.57
|
-
|
Buy Now | |
Sager
from US$207.88
|
-
|
Buy Now |
Economizer | Without |
---|---|
Power Switching | Yes |
Contact Base Material | Copper |
Auxiliary Contacts | With |
Contact Current Rating | 500A |
Contact Arrangement | 1 Form X, SPST-NO-DM |
Coil Voltage Rating | 240VDC |
Coil Resistance | 3520Ω |
Voltage (Max) | 500VDC |
Contact Voltage Rating | 12 – 900kVDC |
Contact Switching Voltage (Max) | 900 |
Mounting Type | Bottom |
Product Type | Contactor |
High Voltage Connection (Power) | Stud Terminals |
High Voltage Connection (Coil) | Flying Leads |
SOLENOIDS - KILOVAC | TTI Europe |
Contactors-Electromechanical Lev200H9Ana = |Amp Te Connectivity 3-1618401-1 | Newark Electronics |
Contactors-Electromechanical LEV200H9ANA = | Rapid Electronics |
TE Connectivity LEV200H9ANA Contactor SPST-NO w/Aux Cont | Distrelec |
Electromechanical Relay SPST-NO-DM 500A 240VAC Bottom Mount | Avnet America |
Contactors - Electromechanical Contactor SPST NO w/Aux | Sager |
Where can I find additional details, specifications and documents for a 3-1618401-1?
Additional datasheets, footprints and schematics for 3-1618401-1 are listed on our Part Details page. You can also find images and similar parts to 3-1618401-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1618401-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1618401-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1618401-1 fall under?
The 3-1618401-1 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1618401-1 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1618401-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1618401-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1618401-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-1618401-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1618401-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1618401-1?
You can fill out our help required form which you can use to request a quote for 3-1618401-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.