Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1618274-0 |
Prices starting from US$789.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$956.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$884.07
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$1,114.23
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$952.00
|
3
in stock
|
Buy Now | |
Distrelec
from US$888.84
|
3
in stock
|
Buy Now | |
Avnet America
from US$819.83
|
-
|
Buy Now | |
Sager
from US$789.56
|
-
|
Buy Now |
Economizer | Without |
---|---|
Power Switching | Yes |
Contact Arrangement | 1 Form C, SPDT |
Auxiliary Contacts | Without |
Contact Current Rating | 25A |
Contact Switching Voltage (Max) | 8 |
Coil Resistance | 6000Ω |
Contact Voltage Rating | 8kVDC |
Voltage (Max) | 115VDC |
Coil Voltage Rating | 115VDC |
Mounting Type | Threaded |
Relay Type | High Voltage |
RF Rated | Yes |
Product Type | Relay |
High Voltage Connection (Power) | Turret Terminals |
Termination Style | Turret Terminals |
High Voltage Connection (Coil) | Turret Terminals |
General Purpose Relays Hc-2/115Vdc=Relay |Amp Te Connectivity 3-1618274-0 | Newark Electronics |
Industrial Relays RELAY VACUUM SPD | Rapid Electronics |
TE Connectivity HC-2/115VDC RELAY VACUUM SPD General Pur | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Relay High Voltage SPDT 25A 115VDC 6kOhm Thread Mount | Avnet America |
Industrial Relays HC-2/115VDC=RELAY, VACUUM, SPD | Sager |
Where can I find additional details, specifications and documents for a 3-1618274-0?
Additional datasheets, footprints and schematics for 3-1618274-0 are listed on our Part Details page. You can also find images and similar parts to 3-1618274-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1618274-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1618274-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1618274-0 fall under?
The 3-1618274-0 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1618274-0 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1618274-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1618274-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1618274-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1618274-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1618274-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1618274-0?
You can fill out our help required form which you can use to request a quote for 3-1618274-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.