Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1618239-1 |
Prices starting from US$335.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$441.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$456.76
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$527.72
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$458.00
|
3
in stock
|
Buy Now | |
Distrelec
from US$470.17
|
3
in stock
|
Buy Now | |
Avnet America
from US$380.14
|
-
|
Buy Now | |
Sager
from US$335.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Switching | Yes |
---|---|
Economizer | Without |
Contact Arrangement | 1 Form B, SPST-NC, 1 N/C |
Auxiliary Contacts | Without |
Contact Current Rating | 30A |
Contact Voltage Rating | 5kVDC |
Coil Resistance | 70Ω |
Coil Voltage Rating | 12VDC |
Voltage (Max) | 12VDC |
Mounting Type | Flanged |
RF Rated | Yes |
Relay Type | High Voltage |
Product Type | Relay |
Termination Style | Bus Wires |
High Voltage Connection (Coil) | Bus Wires |
High Voltage Connection (Power) | High Voltage Tabs |
General Purpose Relays K41B232=Relay, Vacuum, |Amp Te Connectivity 3-1618239-1 | Newark Electronics |
General Purpose Relays K41B232=RELAY VACUUM | Rapid Electronics |
TE Connectivity K41B232 RELAY VACUUM SPST-NC General Pur | Distrelec |
Relay High Voltage SPST-NC 30A 12VDC 70Ohm Flange Mount | Avnet America |
General Purpose Relays K41B232=RELAY VACUUM, SPST-NC | Sager |
Electromechanical Relay SPST-NC 30A 12VDC 70Ohm Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1618239-1?
Additional datasheets, footprints and schematics for 3-1618239-1 are listed on our Part Details page. You can also find images and similar parts to 3-1618239-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1618239-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1618239-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1618239-1 fall under?
The 3-1618239-1 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1618239-1 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1618239-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1618239-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1618239-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1618239-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1618239-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1618239-1?
You can fill out our help required form which you can use to request a quote for 3-1618239-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.