Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1618013-8 |
Power Switching | Yes |
---|---|
Economizer | Without |
Contact Current Rating | 5A |
Contact Arrangement | 1 Form A, SPST-NO |
Auxiliary Contacts | Without |
Coil Resistance | 4700Ω |
Contact Switching Voltage (Max) | 1800 |
Contact Voltage Rating | 28 – 1800kVDC |
Voltage (Max) | 320VDC |
Coil Voltage Rating | 125VDC |
Mounting Type | Panel Mount |
RF Rated | No |
Relay Type | High Voltage |
Product Type | Relay |
High Voltage Connection (Coil) | Stud Terminals |
Termination Style | Stud Terminals |
High Voltage Connection (Power) | PCB Solder Connections |
Electromechanical Relay SPST-NO 15A 125VDC 4.7KOhm Panel Mount | Avnet America |
General Purpose Relays PD5AC47=RELAY, VACUUM, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 3-1618013-8?
Additional datasheets, footprints and schematics for 3-1618013-8 are listed on our Part Details page. You can also find images and similar parts to 3-1618013-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1618013-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1618013-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1618013-8 fall under?
The 3-1618013-8 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1618013-8 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1618013-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1618013-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1618013-8 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 3-1618013-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1618013-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1618013-8?
You can fill out our help required form which you can use to request a quote for 3-1618013-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.