Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 75BCF6 |
Prices starting from US$227.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$287.03
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$357.97
|
64
in stock
|
Buy Now | |
Rapid Electronics
from US$319.49
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$334.00
|
64
in stock
|
Buy Now | |
Farnell
from US$320.55
|
52
in stock
|
Buy Now | |
RS Americas
from US$227.82
|
1
in stock
|
Buy Now | |
TE Store
from US$764.95
|
1
in stock
|
Buy Now | |
Avnet America
from US$266.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | 259mA |
Voltage (Max) | 480VAC |
Current Rating | 75A |
Mount Style | Flanged |
Filter Type | Power Line |
Input Type | Threaded Bolt |
Output Type | Threaded Bolt |
Filtered | Yes |
Operating Temperature Range | -10 – 50°C |
Three Phase Emi Filter, 277V, 50/60Hzhz |Amp Te Connectivity 3-1609091-0 | Newark Electronics |
Three Phase EMI Filter 277V 50/60HzHz | Rapid Electronics |
TE Connectivity - AMP 3-Phase Filter 75BCF6%3DF8237B | Distrelec |
POWER LINE, 3 PHASE, 75A, STUD | Farnell |
Corcom 75BCF6F8237B | TE Connectivity 3-1609091-0 | RS Americas |
75BCF6=F8237B Current Rating: 75 A Input Termination Type: Threaded Bolt Output Termination Type: Threaded Bolt Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC 3 Phase Filters & Corcom Bcf Series | 75 A Threaded Bolt DELTA (3 wire + ground) | Part Number: 3-1609091-0 | Internal Number: 3-1609091-0 | Alias Number: 75BCF6 | TE Connectivity | TE Store |
Power Line Filter 50Hz to 60Hz 75A 480VAC Screw Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-1609091-0?
Additional datasheets, footprints and schematics for 3-1609091-0 are listed on our Part Details page. You can also find images and similar parts to 3-1609091-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1609091-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1609091-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1609091-0 fall under?
The 3-1609091-0 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-1609091-0 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1609091-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1609091-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1609091-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1609091-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1609091-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1609091-0?
You can fill out our help required form which you can use to request a quote for 3-1609091-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.